The R5F100PLDFB#10 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., featuring a 16-bit architecture and a maximum operating frequency of 32 MHz. It offers 512 KB of flash memory and supports a wide operating voltage range from 1.6 V to 5.5 V, making it suitable for various applications. The device is designed for ultra-low power consumption, with operational currents as low as 66 OºA/MHz and 0.57 OºA in specific low-power modes. This microcontroller includes a variety of integrated features such as a high-speed on-chip oscillator, multiple serial communication interfaces (including SPI, UART, and I²C), and a direct memory access (DMA) controller. It also supports an extensive range of I/O options, with up to 120 configurable pins, and includes an 8/10-bit A/D converter with multiple channels. The operating temperature range is robust, accommodating -40°C to +105°C for industrial applications. The R5F100PLDFB#10 is suitable for applications requiring efficient power management and high performance, making it a viable choice for engineers looking to implement reliable and energy-efficient solutions in their designs.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 512KB FLSH 100LFQFP
IC MCU 16BIT 512KB FLSH 100LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100PLDFB#10-ND | R5F100PLDFB#10 | R5F100PLDFB#10 | R5F100PLDFB#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 20x8/10b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |