Renesas Electronics Corporation Microcontrollers R5F100PKAFA#50

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x20)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100PKAFA#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100PKAFA#50TR-ND
Microcontrollers 559-R5F100PKAFA#50TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x20)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x20)

Buy Now Datasheet
Microcontrollers - R5F100PKAFA#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100PKAFA#50
Microcontrollers R5F100PKAFA#50
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x20)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 100-LQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100PKAFA#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100PKAFA#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100PKAFA#50
IC MCU 16BIT 384KB FLASH 100LQFP

IC MCU 16BIT 384KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - R5F100PKAFA#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100PKAFA#50
Embedded - Microcontrollers R5F100PKAFA#50
IC MCU 16BIT 384KB FLASH 100LQFP

IC MCU 16BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100PKAFA#50TR-ND R5F100PKAFA#50 R5F100PKAFA#50 R5F100PKAFA#50
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 20x8/10b
RAM 24 KB 24 KB 24 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8EMDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers