RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 256KB FLASH 100LQFP
16-bit Microcontrollers - MCU RL78/G13 256K/20K+8K 100QFP -40_+105C
IC MCU 16BIT 256KB FLASH 100LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 100-LQFP (14x20)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100PJGFA#V0-ND | R5F100PJGFA#V0 | R5F100PJGFA#V0 | R5F100PJGFA#V0 | R5F100PJGFA#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 20x8/10b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 256 KB |