The R5F100PFDFA#V0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It features a 16-bit RL78 CPU core with a maximum operating frequency of 32 MHz, delivering 41 DMIPS performance. The device operates on a single power supply voltage ranging from 1.6 V to 5.5 V and is designed for ultra-low power consumption, with typical current consumption of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. This microcontroller includes a flash memory capacity of 96 KB, along with 4 KB of data flash memory. It supports a variety of operating modes, including HALT, STOP, and SNOOZE modes, which contribute to its low power characteristics. The device also features an on-chip debug function, self-programming capabilities, and a direct memory access (DMA) controller with 2 to 4 channels. The R5F100PFDFA#V0 is equipped with multiple serial interfaces, including simplified SPI, UART, and I²C, as well as a 12-bit interval timer and an 8/10-bit resolution A/D converter with up to 26 channels. It operates within an ambient temperature range of -40°C to +85°C for consumer applications and -40°C to +105°C for industrial applications, making it suitable for a wide range of applications. The microcontroller's architecture and features make it a viable option for engineers looking for a low-power, versatile solution for general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x20)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x20)
IC MCU 16BIT 96KB FLASH 100LQFP
IC MCU 16BIT 96KB FLASH 100LQFP
16-bit Microcontrollers - MCU RL78G13 96+8/8 100LQFP 14x20 INDTEMP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100PFDFA#V0-ND | R5F100PFDFA#V0 | R5F100PFDFA#V0 | R5F100PFDFA#V0 | R5F100PFDFA#V0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 20x8/10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 96 KB |