IC MCU 16BIT 96KB FLASH 100LQFP Product overview: R5F100PFAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PFAFB#V0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 792892-R5F100PFAFB#V
Series: RL78/G13
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F100PF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB90867ASPFV; MB90F867ASPFV; P9S12HA48J0CLLR; P3S12HY64J0CLL;
ECCN: 3A991
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LQFP
IC MCU 16BIT 96KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F100PFAFB#V0 | 792892-R5F100PFAFB#V0 | R5F100PFAFB#V0-ND | R5F100PFAFB#V0 | R5F100PFAFB#V0 | R5F100PFAFB#V0 |
| Product Name | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F100PFAFB#V0 | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 8 KB | 96 KB | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |