Renesas Electronics Corporation Microcontrollers R5F100MLAFB#V0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100MLAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100MLAFB#V0-ND
Microcontrollers R5F100MLAFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)

Buy Now
Embedded - Embedded - Microcontrollers - R5F100MLAFB#V0 - 792891-R5F100MLAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100MLAFB#V0
792891-R5F100MLAFB#V0
Embedded - Embedded - Microcontrollers - R5F100MLAFB#V0 792891-R5F100MLAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 792891-R5F100MLAFB#V 0 Series: RL78/G13 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 17x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F100ML Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): SB87C196KC20; YW87C196KC20; YW87C196KDH20; SB83C196KC20; Introduction Date: October 10, 2012 ECCN: 3A991 Country of Origin: China, Japan, Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 119

Manufacturer: Renesas Electronics America
Win Source Part Number: 792891-R5F100MLAFB#V0
Series: RL78/G13
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 17x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F100ML
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): SB87C196KC20; YW87C196KC20; YW87C196KDH20; SB83C196KC20;
Introduction Date: October 10, 2012
ECCN: 3A991
Country of Origin: China, Japan, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 119

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-R5F100MLAFB#V0
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-R5F100MLAFB#V0
IC MCU 16BIT 512KB FLASH 80LQFP Product overview: R5F100MLAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100MLAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 80LQFP Product overview: R5F100MLAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100MLAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Lfqfp-80; Product Range Renesas - 23AH3447 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Lfqfp-80; Product Range Renesas
23AH3447
Mcu, 16Bit, 32Mhz, Lfqfp-80; Product Range Renesas 23AH3447
MCU, 16BIT, 32MHZ, LFQFP-80; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:80Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, LFQFP-80; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:80Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100MLAFB#V0
16-bit Microcontrollers - MCU R5F100MLAFB#V0
16-bit Microcontrollers - MCU RL78/G13 512+8/32 80LQFP 12X12

16-bit Microcontrollers - MCU RL78/G13 512+8/32 80LQFP 12X12

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100MLAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100MLAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100MLAFB#V0
IC MCU 16BIT 512KB FLASH 80LQFP

IC MCU 16BIT 512KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F100MLAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100MLAFB#V0
Microcontrollers R5F100MLAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100MLAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100MLAFB#V0
Embedded - Microcontrollers R5F100MLAFB#V0
IC MCU 16BIT 512KB FLASH 80LQFP

IC MCU 16BIT 512KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100MLAFB#V0-ND 792891-R5F100MLAFB#V0 685-R5F100MLAFB#V0 23AH3447 R5F100MLAFB#V0 R5F100MLAFB#V0 R5F100MLAFB#V0 R5F100MLAFB#V0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F100MLAFB#V0 16-bit 16BIT 512KB Embedded Microcontroller MCU Mcu, 16Bit, 32Mhz, Lfqfp-80; Product Range Renesas 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x8/10b
RAM 32 KB 512 KB 32 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers