Renesas Electronics Corporation Embedded - Microcontrollers R5F100MHAA02FA#V0

Description
IC MICROCONTROLLER
Description
IC MICROCONTROLLER
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F100MHAA02FA#V0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It features a 16-bit RL78 CPU core with a maximum operating frequency of 32 MHz, delivering 41 DMIPS performance. The device operates on a single power supply voltage ranging from 1.6 V to 5.5 V and is designed for ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. This microcontroller includes 192 KB of flash memory and supports a variety of memory configurations, with options for data flash memory and on-chip RAM ranging from 2 KB to 32 KB. It also features a high-speed on-chip oscillator with selectable frequencies and a wide operating temperature range of -40°C to +105°C, making it suitable for both consumer and industrial applications. The R5F100MHAA02FA#V0 is equipped with multiple serial interfaces, including simplified SPI, UART, and I²C, as well as a direct memory access (DMA) controller. It includes an 8/10-bit A/D converter with up to 26 channels and various timer functions, enhancing its versatility for different applications. The device also incorporates power management features such as an on-chip power-on reset circuit and a voltage detector. Overall, this microcontroller is well-suited for general-purpose applications requiring low power consumption and a range of integrated features.

Datasheet Summary
Powered by GS/AI

The R5F100MHAA02FA#V0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It features a 16-bit RL78 CPU core with a maximum operating frequency of 32 MHz, delivering 41 DMIPS performance. The device operates on a single power supply voltage ranging from 1.6 V to 5.5 V and is designed for ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. This microcontroller includes 192 KB of flash memory and supports a variety of memory configurations, with options for data flash memory and on-chip RAM ranging from 2 KB to 32 KB. It also features a high-speed on-chip oscillator with selectable frequencies and a wide operating temperature range of -40°C to +105°C, making it suitable for both consumer and industrial applications. The R5F100MHAA02FA#V0 is equipped with multiple serial interfaces, including simplified SPI, UART, and I²C, as well as a direct memory access (DMA) controller. It includes an 8/10-bit A/D converter with up to 26 channels and various timer functions, enhancing its versatility for different applications. The device also incorporates power management features such as an on-chip power-on reset circuit and a voltage detector. Overall, this microcontroller is well-suited for general-purpose applications requiring low power consumption and a range of integrated features.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - R5F100MHAA02FA#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100MHAA02FA#V0
Embedded - Microcontrollers R5F100MHAA02FA#V0
IC MICROCONTROLLER

IC MICROCONTROLLER

Supplier's Site Datasheet
Microcontrollers - R5F100MHAA02FA#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100MHAA02FA#V0
Microcontrollers R5F100MHAA02FA#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 80-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100MHAA02FA#V0 R5F100MHAA02FA#V0
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 32 MHz
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers