The R5F100MGGFB#10 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power supply range of 1.6V to 5.5V. It features a 16-bit RL78 CPU core with a CISC architecture and a maximum operating frequency of 32 MHz, achieving 41 DMIPS performance. The device offers a flash memory capacity of 128 KB and supports various low-power modes, including HALT, STOP, and SNOOZE modes, with a typical current consumption of 66 OºA/MHz and as low as 0.57 OºA in RTC operation. The microcontroller includes 2 to 32 KB of on-chip RAM, a direct memory access (DMA) controller with 2 to 4 channels, and multiple serial interfaces such as SPI, UART, and I²C. It also features an 8/10-bit A/D converter with up to 26 channels, a real-time clock, and a watchdog timer. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). The device is equipped with on-chip debugging capabilities and supports self-programming functions, making it versatile for various embedded applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 80-LFQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LFQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100MGGFB#10-ND | R5F100MGGFB#10 | R5F100MGGFB#10 | R5F100MGGFB#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 17x8/10b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 128 KB |