RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 512KB FLASH 64LQFP
MCU, 16BIT, 32MHZ, LFQFP-64; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU RL78G13 512+8/32KB 64LQFP Tray
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 512KB FLASH 64LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100LLAFB#V0-ND | R5F100LLAFB#V0 | 23AH3445 | R5F100LLAFB#V0 | R5F100LLAFB#V0 | R5F100LLAFB#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Lfqfp-64; Product Range Renesas | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x8/10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 512 KB |