RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
16-bit Microcontrollers - MCU RL78/G13 256KB/20KB+8KB 64QFP -40_105C
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 256KB FLASH 64LFQFP
IC MCU 16BIT 256KB FLASH 64LFQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100LJGFB#X0-ND | R5F100LJGFB#X0 | R5F100LJGFB#X0 | R5F100LJGFB#X0 | R5F100LJGFB#X0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x8/10b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 256 KB |