IC MCU 16BIT 256KB FLASH 64LQFP Product overview: R5F100LJAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LJAFA#30 can be used for catalog matching and distributor lookup.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 256KB FLASH 64LQFP
16-bit Microcontrollers - MCU RL78G13 256+8/ 20KB 64LQFP 12x12
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 64-LQFP (12x12)
IC MCU 16BIT 256KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F100LJAFA#30 | R5F100LJAFA#30-ND | R5F100LJAFA#30 | R5F100LJAFA#30 | R5F100LJAFA#30 | R5F100LJAFA#30 |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 20 KB | 20 KB | 20 KB | 20 KB | ||
| Supply Voltage | 1.6 to 5.5 volts | 1.6 to 5.5 volts | 5.5 to 1.6 volts | |||
| Serial Interface | CSI, I2C, LIN, UART | UART; USART |