Renesas Electronics Corporation Microcontrollers R5F100LHABG#U0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-VFBGA (4x4)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-VFBGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100LHABG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100LHABG#U0-ND
Microcontrollers R5F100LHABG#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-VFBGA (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-VFBGA (4x4)

Buy Now Datasheet
Microcontrollers - R5F100LHABG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LHABG#U0
Microcontrollers R5F100LHABG#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-VFBGA (4x4)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 64-VFBGA (4x4)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
R5F100LHABG#U0
Embedded - Microcontrollers R5F100LHABG#U0
IC MCU 16BIT 192KB FLASH 64VFBGA

IC MCU 16BIT 192KB FLASH 64VFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100LHABG#U0
16-bit Microcontrollers - MCU R5F100LHABG#U0
16-bit Microcontrollers - MCU RL78G13 192+8/16 64FBGA Tray

16-bit Microcontrollers - MCU RL78G13 192+8/16 64FBGA Tray

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100LHABG#U0-ND R5F100LHABG#U0 R5F100LHABG#U0 R5F100LHABG#U0
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz
Bits Other; A/D 12x8/10b
RAM 16 KB 16 KB
ROM 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers