Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F100LGAFA#30

Description
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F100LGAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LGAFA#30 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F100LGAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LGAFA#30 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F100LGAFA#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 128 KB of flash memory and supports a variety of operating modes, including HALT, STOP, and SNOOZE. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution speeds from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a range of integrated peripherals such as a DMA controller, multiple serial interfaces (SPI, UART, I²C), and an A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer and industrial applications, extending from -40°C to +85°C, and up to +105°C for specific industrial variants. The R5F100LGAFA#30 also features on-chip debugging capabilities, self-programming functions, and a robust security function to prevent unauthorized access to the flash memory. This microcontroller is suitable for applications requiring efficient power management and a variety of I/O options, making it a versatile choice for engineers looking to implement low-power solutions in their designs.

Datasheet Summary
Powered by GS/AI

The R5F100LGAFA#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 128 KB of flash memory and supports a variety of operating modes, including HALT, STOP, and SNOOZE. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution speeds from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a range of integrated peripherals such as a DMA controller, multiple serial interfaces (SPI, UART, I²C), and an A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer and industrial applications, extending from -40°C to +85°C, and up to +105°C for specific industrial variants. The R5F100LGAFA#30 also features on-chip debugging capabilities, self-programming functions, and a robust security function to prevent unauthorized access to the flash memory. This microcontroller is suitable for applications requiring efficient power management and a variety of I/O options, making it a versatile choice for engineers looking to implement low-power solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F100LGAFA#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F100LGAFA#30
IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F100LGAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LGAFA#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LQFP Product overview: R5F100LGAFA#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LGAFA#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F100LGAFA#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100LGAFA#30-ND
Microcontrollers R5F100LGAFA#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353380-R5F100LGAFA#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353380-R5F100LGAFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353380-R5F100LGAFA#30
Win Source Part Number: 1353380-R5F100LGAFA# 30 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RL78/G13 Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Base Product Number: R5F100 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 48 Core Processor: RL78 Core Size: 16-Bit Connectivity: CSI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 12K x 8 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V Data Converters: A/D 12x8/10b Oscillator Type: Internal

Win Source Part Number: 1353380-R5F100LGAFA#30
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RL78/G13
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Base Product Number: R5F100
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 48
Core Processor: RL78
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 12K x 8
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Data Converters: A/D 12x8/10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - R5F100LGAFA#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100LGAFA#30
Microcontrollers R5F100LGAFA#30
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100LGAFA#30
16-bit Microcontrollers - MCU R5F100LGAFA#30
16-bit Microcontrollers - MCU RL78/G13 128K+12 -40to85 64QFP

16-bit Microcontrollers - MCU RL78/G13 128K+12 -40to85 64QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100LGAFA#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100LGAFA#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100LGAFA#30
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F100LGAFA#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100LGAFA#30
Embedded - Microcontrollers R5F100LGAFA#30
IC MCU 16BIT 128KB FLASH 64LQFP

IC MCU 16BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - R5F100LGAFA#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LGAFA#30
Microcontrollers R5F100LGAFA#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100LGAFA#30 R5F100LGAFA#30-ND 1353380-R5F100LGAFA#30 R5F100LGAFA#30 R5F100LGAFA#30 R5F100LGAFA#30 R5F100LGAFA#30 R5F100LGAFA#30
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 12 KB 12 KB 128 KB 12 KB 12 KB 12 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 to 1.6 volts
Serial Interface CSI, I2C, LIN, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - C2DBYY001950 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details