Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100LEAFA#X0 R5F100LEAFA#X0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 804107-R5F100LEAFA#X 0 Packaging: Reel Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: R5F100 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 804107-R5F100LEAFA#X 0 Packaging: Reel Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: R5F100 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F100LEAFA#X0 - 804107-R5F100LEAFA#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100LEAFA#X0
804107-R5F100LEAFA#X0
Embedded - Embedded - Microcontrollers - R5F100LEAFA#X0 804107-R5F100LEAFA#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 804107-R5F100LEAFA#X 0 Packaging: Reel Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 4K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Part Number Series: R5F100 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 804107-R5F100LEAFA#X0
Packaging: Reel
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 4K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Part Number Series: R5F100
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V

Buy Now
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F100LEAFA#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F100LEAFA#X0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F100LEAFA#X0
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F100LEAFA#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LEAFA#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F100LEAFA#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LEAFA#X0 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100LEAFA#X0
16-bit Microcontrollers - MCU R5F100LEAFA#X0
16-bit Microcontrollers - MCU RL78G13 64+4/4 64LQFP T&R

16-bit Microcontrollers - MCU RL78G13 64+4/4 64LQFP T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 804107-R5F100LEAFA#X0 685-R5F100LEAFA#X0 R5F100LEAFA#X0
Product Name Embedded - Embedded - Microcontrollers - R5F100LEAFA#X0 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit
Clock Speed 32 MHz
RAM 64 KB 4 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details