Renesas Electronics Corporation Microcontrollers R5F100LEAFA#50

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100LEAFA#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100LEAFA#50TR-ND
Microcontrollers 559-R5F100LEAFA#50TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 559-R5F100LEAFA#50CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100LEAFA#50CT-ND
Microcontrollers 559-R5F100LEAFA#50CT-ND
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Buy Now Datasheet
Microcontrollers - 559-R5F100LEAFA#50DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F100LEAFA#50
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F100LEAFA#50
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F100LEAFA#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LEAFA#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F100LEAFA#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LEAFA#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 966304-R5F100LEAFA#50 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
966304-R5F100LEAFA#50
Integrated Circuits (ICs) - Embedded - Microcontrollers 966304-R5F100LEAFA#50
Win Source Part Number: 966304-R5F100LEAFA#5 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 12x8/10b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F100

Win Source Part Number: 966304-R5F100LEAFA#50
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 12x8/10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F100

Buy Now Datasheet
Microcontrollers - R5F100LEAFA#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LEAFA#50
Microcontrollers R5F100LEAFA#50
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100LEAFA#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100LEAFA#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100LEAFA#50
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - R5F100LEAFA#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100LEAFA#50
Embedded - Microcontrollers R5F100LEAFA#50
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100LEAFA#50TR-ND 685-R5F100LEAFA#50 966304-R5F100LEAFA#50 R5F100LEAFA#50 R5F100LEAFA#50 R5F100LEAFA#50
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x8/10b
RAM 4 KB 4 KB 64 KB 4 KB 2 KB
ROM 64 KB 64 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 438559B-104 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details