Renesas Electronics Corporation Microcontrollers R5F100LEAFA#10

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100LEAFA#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100LEAFA#10-ND
Microcontrollers 559-R5F100LEAFA#10-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F100LEAFA#10 - 852587-R5F100LEAFA#10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100LEAFA#10
852587-R5F100LEAFA#10
Embedded - Embedded - Microcontrollers - R5F100LEAFA#10 852587-R5F100LEAFA#10
Manufacturer: Renesas Electronics America Win Source Part Number: 852587-R5F100LEAFA#1 0 Series: RL78/G13 Features: series Microcontroller IC Package: Tray Number of I/O: 48 Family Name: R5F100 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 952 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 852587-R5F100LEAFA#10
Series: RL78/G13
Features: series Microcontroller IC
Package: Tray
Number of I/O: 48
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 952
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F100LEAFA#10
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F100LEAFA#10
IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F100LEAFA#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LEAFA#10 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LQFP Product overview: R5F100LEAFA#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100LEAFA#10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F100LEAFA#10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100LEAFA#10
Microcontrollers R5F100LEAFA#10
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - R5F100LEAFA#10 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
R5F100LEAFA#10
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) R5F100LEAFA#10
64KB 1.6V~5.5V RL78 4KB 32MHz 58 LQFP-64(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.6V~5.5V RL78 4KB 32MHz 58 LQFP-64(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site
Microcontrollers - R5F100LEAFA#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100LEAFA#10
Microcontrollers R5F100LEAFA#10
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100LEAFA#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100LEAFA#10
Embedded - Microcontrollers R5F100LEAFA#10
IC MCU 16BIT 64KB FLASH 64LQFP

IC MCU 16BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Microcontroller Units (MCUs/MPUs/SOCs) - R5F100LEAFA#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Microcontroller Units (MCUs/MPUs/SOCs)
R5F100LEAFA#10
Integrated Circuits (ICs) - Embedded Processors & Controllers - Microcontroller Units (MCUs/MPUs/SOCs) R5F100LEAFA#10
Integrated Circuits (ICs) - Embedded Processors & Controllers - Microcontroller Units (MCUs/MPUs/SOCs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Microcontroller Units (MCUs/MPUs/SOCs)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100LEAFA#10-ND 852587-R5F100LEAFA#10 685-R5F100LEAFA#10 R5F100LEAFA#10 R5F100LEAFA#10 R5F100LEAFA#10 R5F100LEAFA#10 R5F100LEAFA#10
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F100LEAFA#10 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded Processors & Controllers - Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x8/10b Other; 10bit
RAM 4 KB 4 KB 4 KB 4 KB 4 KB 2 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers