RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)
16-bit Microcontrollers - MCU RL78/G13 48K+4K/3K 64FBGA 4x4
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-VFBGA (4x4)
IC MCU 16BIT 48KB FLASH 64VFBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100LDABG#U0-ND | R5F100LDABG#U0 | R5F100LDABG#U0 | R5F100LDABG#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x8/10b | |||
| RAM | 3 KB | 3 KB | ||
| ROM | 48 KB |