The R5F100JGAFA#X0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates with a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, achieving 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 128 KB of flash memory, 2 to 32 KB of on-chip RAM, and supports a variety of operating modes including HALT, STOP, and SNOOZE. The device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a range of integrated peripherals such as a DMA controller, multiple serial interfaces (SPI, UART, I²C), and an A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). The R5F100JGAFA#X0 also features advanced power management capabilities, including an on-chip power-on-reset circuit and a voltage detector. With its extensive functionality and low power characteristics, this microcontroller is suitable for a wide range of general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 128KB FLASH 52LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
16-bit Microcontrollers - MCU RL78G13 128+8/12 52LQFP T&R
IC MCU 16BIT 128KB FLASH 52LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100JGAFA#X0-ND | R5F100JGAFA#X0 | R5F100JGAFA#X0 | R5F100JGAFA#X0 | R5F100JGAFA#X0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x8/10b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |