The R5F100JEGFA#30 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The microcontroller is equipped with 64 KB of flash memory, 4 KB of data flash memory, and 2 KB of on-chip RAM, making it suitable for a variety of general-purpose applications. The device supports a 32 MHz operating frequency and features a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It includes multiple serial interfaces such as SPI, UART, and I²C, as well as a range of timers and an 8/10-bit A/D converter with up to 26 channels. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The R5F100JEGFA#30 also incorporates power management features, including an on-chip power-on reset circuit and a voltage detector. Its design supports self-programming and includes security functions to prevent unauthorized access to the flash memory. This microcontroller is ideal for applications requiring low power consumption and a robust feature set.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 64KB FLASH 52LQFP
IC MCU 16BIT 64KB FLASH 52LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100JEGFA#30-ND | R5F100JEGFA#30 | R5F100JEGFA#30 | R5F100JEGFA#30 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 12x8/10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |