IC MCU 16BIT 64KB FLASH 52LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 52-LQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100JEA100FA#50 | R5F100JEA100FA#50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active |
| Clock Speed | 32 MHz | 32 MHz |
| RAM | 4 KB | 4 KB |
| Supply Voltage | 5.5 to 1.6 volts |