Renesas Electronics Corporation Microcontrollers R5F100GLANA#40

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F100GLANA#40 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 512 KB of flash memory, 2 to 32 KB of on-chip RAM, and supports a variety of operating modes including HALT, STOP, and SNOOZE. The device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a range of integrated peripherals such as a DMA controller, multiple serial interfaces (SPI, UART, I²C), and an 8/10-bit A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). This microcontroller also features a high-speed on-chip oscillator with selectable frequencies, a power management system with an on-chip power-on reset circuit, and a watchdog timer. The product is suitable for applications requiring efficient power management and a robust set of features for general-purpose use.

Datasheet Summary
Powered by GS/AI

The R5F100GLANA#40 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 512 KB of flash memory, 2 to 32 KB of on-chip RAM, and supports a variety of operating modes including HALT, STOP, and SNOOZE. The device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes a range of integrated peripherals such as a DMA controller, multiple serial interfaces (SPI, UART, I²C), and an 8/10-bit A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). This microcontroller also features a high-speed on-chip oscillator with selectable frequencies, a power management system with an on-chip power-on reset circuit, and a watchdog timer. The product is suitable for applications requiring efficient power management and a robust set of features for general-purpose use.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100GLANA#40TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100GLANA#40TR-ND
Microcontrollers 559-R5F100GLANA#40TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Microcontrollers - R5F100GLANA#40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100GLANA#40
Microcontrollers R5F100GLANA#40
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100GLANA#40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100GLANA#40
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100GLANA#40
IC MCU 16BIT 512KB FLASH 48HWQFN

IC MCU 16BIT 512KB FLASH 48HWQFN

Supplier's Site
Embedded - Microcontrollers - R5F100GLANA#40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100GLANA#40
Embedded - Microcontrollers R5F100GLANA#40
IC MCU 16BIT 512KB FLASH 48HWQFN

IC MCU 16BIT 512KB FLASH 48HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100GLANA#40TR-ND R5F100GLANA#40 R5F100GLANA#40 R5F100GLANA#40
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C161CSLFCAFXQMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details