The R5F100GKANA#U0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and 0.57 OºA in RTC and LVD operation modes. The microcontroller is equipped with 384 KB of flash memory, 2 to 32 KB of on-chip RAM, and supports a variety of operating modes including HALT, STOP, and SNOOZE. The device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes multiple serial interfaces such as simplified SPI, UART, and I²C, along with a 16-bit timer and an 8/10-bit resolution A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C). The R5F100GKANA#U0 also features a built-in power-on reset circuit, voltage detector, and a direct memory access (DMA) controller, enhancing its functionality for various applications. This microcontroller is ideal for projects requiring efficient power management and robust performance in a compact form factor.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-HWQFN (7x7)
16-bit Microcontrollers - MCU RL78/G13 384+4/24 48LQFN 7x7
IC MCU 16BIT 384KB FLASH 48HWQFN
IC MCU 16BIT 384KB FLASH 48HWQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GKANA#U0-ND | R5F100GKANA#U0 | R5F100GKANA#U0 | R5F100GKANA#U0 | R5F100GKANA#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 24 KB | 24 KB | 24 KB | ||
| ROM | 384 KB |