The R5F100GJGNA#W0 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, featuring a 16-bit architecture with a maximum operating frequency of 32 MHz. It offers a flash memory capacity of 256 KB and includes 8 KB of data flash memory. The device operates within a voltage range of 1.6 V to 5.5 V and is designed for ultra-low power consumption, achieving 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. This microcontroller supports a variety of operating modes, including HALT, STOP, and SNOOZE, making it suitable for battery-powered applications. It features a 3-stage pipeline CISC architecture, with a maximum instruction execution time adjustable from 0.03125 Oºs to 30.5 Oºs, depending on the clock configuration. The device includes multiple I/O options, with up to 120 configurable I/O ports, and supports various serial communication interfaces such as SPI, UART, and I²C. The R5F100GJGNA#W0 is rated for an operating temperature range of -40°C to +85°C, making it suitable for both consumer and industrial applications. It also includes built-in power management features, such as an on-chip power-on reset circuit and a voltage detector. With its combination of low power consumption, flexible memory options, and robust performance, this microcontroller is well-suited for a wide range of embedded applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 256KB FLASH 48HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 256KB FLASH 48HWQFN
16-bit Microcontrollers - MCU RL78/G13 256KB/20KB+8KB 48QFN -40_+105C
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GJGNA#W0-ND | R5F100GJGNA#W0 | R5F100GJGNA#W0 | R5F100GJGNA#W0 | R5F100GJGNA#W0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 20 KB | 20 KB | 20 KB | ||
| ROM | 256 KB |