The Renesas MCU, part number 84AC2602, is a 16-bit microcontroller operating at a maximum speed of 32 MHz. It features a low power consumption profile, with operational current as low as 66 µA/MHz and a deep sleep mode consuming only 0.57 µA. The device supports a wide voltage range from 1.6 V to 5.5 V and offers various memory configurations, including 16 to 512 KB of flash memory and 2 to 32 KB of RAM. This microcontroller is built on a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It includes multiple integrated peripherals such as a Direct Memory Access (DMA) controller, serial interfaces (CSI, UART, I²C), and an 8/10-bit A/D converter with up to 26 channels. The operating temperature range is suitable for both consumer (-40 to +85°C) and industrial applications (-40 to +105°C). The MCU also features on-chip debugging capabilities, self-programming functions, and a variety of power management features, including an on-chip power-on-reset circuit and voltage detector. With its extensive I/O options and low power characteristics, this microcontroller is suitable for a wide range of general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
Win Source Part Number: 964157-R5F100GJAFB#V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 20K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
Alternative Parts (Cross-Reference): R5F100GEAFB#V0; R5F100GFAFB#V0; R5F100GCAFB#V0R5F100
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2832-R5F100GJAFB#V0,
Base Product Number: R5F100
Product Status: Obsolete
IC MCU 16BIT 256KB FLASH 48LFQFP Product overview: R5F100GJAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GJAFB#V0 can be used for catalog matching and distributor lookup.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 256KB FLASH 48LFQFP
MCU, 16BIT, 32MHZ, LQFP-144; Product Range:RL78/G1x Series Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:20KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GJAFB#V0-ND | 964157-R5F100GJAFB#V0 | 685-R5F100GJAFB#V0 | R5F100GJAFB#V0 | R5F100GJAFB#V0 | 84AC2602 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Lqfp-144; Product Range Renesas |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x8/10b | |||||
| RAM | 20 KB | 256 KB | 20 KB | 20 KB | 20 KB | 20 KB |
| ROM | 256 KB | 8 KB |