Renesas Electronics Corporation Microcontrollers R5F100GGDFB#X0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100GGDFB#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100GGDFB#X0-ND
Microcontrollers R5F100GGDFB#X0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100GGDFB#X0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100GGDFB#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100GGDFB#X0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F100GGDFB#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100GGDFB#X0
Microcontrollers R5F100GGDFB#X0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100GGDFB#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100GGDFB#X0
Embedded - Microcontrollers R5F100GGDFB#X0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100GGDFB#X0-ND R5F100GGDFB#X0 R5F100GGDFB#X0 R5F100GGDFB#X0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers