Category: OEM Souring
Win Source Part Number: 1462402-R5F100GFDFB#
Manufacturer: Renesas Electronics America
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LFQFP
16-bit Microcontrollers - MCU RL78G13 96+4/8 48LQFP 7x7 INDTEMP
IC MCU 16BIT 96KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LFQFP (7x7)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462402-R5F100GFDFB#V0 | R5F100GFDFB#V0-ND | R5F100GFDFB#V0 | R5F100GFDFB#V0 | R5F100GFDFB#V0 | R5F100GFDFB#V0 |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 10x8/10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 96 KB |