Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193869-R5F100GDAFB
Length: 7 mm
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 48 kB
RAM Size: 3 kB
Height: 1.4 mm
Number of Pins: 48
Width: 7 mm
Categories: Custom Parts
Case / Package: LQFP
Max Frequency: 32 MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: RL78
Max Operating Temperature: 85 °C
Number of ADC Channels: 10
Number of UART Channels: 3
Number of Timers/Counters: 4
Number of I2C Channels: 5
Number of SPI Channels: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1193869-R5F100GDAFB |
| Product Name | Custom Parts - Custom Parts (N - R) - R5F100GDAFB |