The R5F100GCDNA#W0 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in specific modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. This microcontroller includes 16 to 512 KB of code flash memory, 2 to 32 KB of on-chip RAM, and 4 to 8 KB of data flash memory, with a typical rewrite endurance of 1,000,000 cycles. It supports various serial interfaces, including simplified SPI, UART, and I²C, and features multiple timers, an A/D converter with up to 26 channels, and a direct memory access (DMA) controller. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C), making it versatile for different environments. The microcontroller also includes on-chip debugging capabilities, power management features, and a variety of I/O options, making it a robust choice for general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 32KB FLASH 48HWQFN
IC MCU 16BIT 32KB FLASH 48HWQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100GCDNA#W0TR-ND | R5F100GCDNA#W0 | R5F100GCDNA#W0 | R5F100GCDNA#W0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x8/10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |