RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LFQFP Product overview: R5F100GCDFB#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GCDFB#X0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318686-R5F100GCDFB#
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: RL78
Speed: 32MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Supplier Device Package: 48-LFQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
HTSUS: 8542.31.0001
Base Product Number: R5F100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 32KB FLASH 48LFQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GCDFB#X0-ND | 685-R5F100GCDFB#X0 | 1318686-R5F100GCDFB#X0 | R5F100GCDFB#X0 | R5F100GCDFB#X0 | R5F100GCDFB#X0 |
| Product Name | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | |||||
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | |
| ROM | 32 KB | 4 KB |