The R5F100GADNA#U0 is a microcontroller from Quarktwin Technology Ltd. that operates on a true low-power platform, consuming 66 OºA/MHz and as low as 0.57 OºA in specific modes. It supports a wide voltage range of 1.6 V to 5.5 V and features a 16 KB flash memory capacity. The microcontroller is based on the RL78 CPU core, utilizing a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. The device includes various integrated features such as on-chip RAM ranging from 2 to 32 KB, a high-speed oscillator with selectable frequencies, and multiple serial interfaces including SPI, UART, and I²C. It also supports a range of timers, an A/D converter with up to 26 channels, and a direct memory access (DMA) controller. The operating temperature range is suitable for both consumer (-40°C to +85°C) and industrial applications (-40°C to +105°C), making it versatile for different environments. This microcontroller is designed for applications requiring low power consumption and a compact footprint, making it suitable for battery-operated devices and other general-purpose applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 48-HWQFN (7x7)
IC MCU 16BIT 16KB FLASH 48HWQFN
IC MCU 16BIT 16KB FLASH 48HWQFN
16-bit Microcontrollers - MCU RL78/G13 16+4/2 48LQFN 7x7 INDTEMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100GADNA#U0-ND | R5F100GADNA#U0 | R5F100GADNA#U0 | R5F100GADNA#U0 | R5F100GADNA#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |