Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100FJAFP#10 R5F100FJAFP#10

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 851917-R5F100FJAFP#1 0 Series: RL78/G13 Features: series Microcontroller IC Package: Tray Number of I/O: 31 Family Name: R5F100 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 851917-R5F100FJAFP#1 0 Series: RL78/G13 Features: series Microcontroller IC Package: Tray Number of I/O: 31 Family Name: R5F100 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F100FJAFP#10 - 851917-R5F100FJAFP#10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FJAFP#10
851917-R5F100FJAFP#10
Embedded - Embedded - Microcontrollers - R5F100FJAFP#10 851917-R5F100FJAFP#10
Manufacturer: Renesas Electronics America Win Source Part Number: 851917-R5F100FJAFP#1 0 Series: RL78/G13 Features: series Microcontroller IC Package: Tray Number of I/O: 31 Family Name: R5F100 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1280 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 851917-R5F100FJAFP#10
Series: RL78/G13
Features: series Microcontroller IC
Package: Tray
Number of I/O: 31
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1280
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Microcontrollers - 559-R5F100FJAFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100FJAFP#10-ND
Microcontrollers 559-R5F100FJAFP#10-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-R5F100FJAFP#10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-R5F100FJAFP#10
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-R5F100FJAFP#10
IC MCU 16BIT 256KB FLASH 44LQFP Product overview: R5F100FJAFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FJAFP#10 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 44LQFP Product overview: R5F100FJAFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FJAFP#10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F100FJAFP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FJAFP#10
Embedded - Microcontrollers R5F100FJAFP#10
IC MCU 16BIT 256KB FLASH 44LQFP

IC MCU 16BIT 256KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FJAFP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FJAFP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FJAFP#10
IC MCU 16BIT 256KB FLASH 44LQFP

IC MCU 16BIT 256KB FLASH 44LQFP

Supplier's Site
Microcontrollers - R5F100FJAFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FJAFP#10
Microcontrollers R5F100FJAFP#10
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 851917-R5F100FJAFP#10 559-R5F100FJAFP#10-ND 685-R5F100FJAFP#10 R5F100FJAFP#10 R5F100FJAFP#10 R5F100FJAFP#10
Product Name Embedded - Embedded - Microcontrollers - R5F100FJAFP#10 Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
I/O Ports 31 31
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 20 KB 20 KB 20 KB 20 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers