The R5F100FHAFP#50 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates with a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific modes. The microcontroller is equipped with 192 KB of flash memory and supports a variety of operating modes, including HALT, STOP, and SNOOZE, to optimize power usage. The device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution speeds from 0.03125 Oºs at 32 MHz to 30.5 Oºs at 32.768 kHz. It includes on-chip RAM ranging from 2 to 32 KB and features a Direct Memory Access (DMA) controller with 2 to 4 channels. The microcontroller supports multiple serial interfaces, including simplified SPI, UART, and I²C, and has an integrated 8/10-bit A/D converter with up to 26 channels. Operating temperature ranges are specified from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The R5F100FHAFP#50 also includes various built-in safety and power management features, such as an on-chip power-on reset circuit and voltage detector. This microcontroller is suitable for a wide range of general-purpose applications where low power consumption and flexibility are critical.
IC MCU 16BIT 192KB FLASH 44LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 192KB FLASH 44LQFP
IC MCU 16BIT 192KB FLASH 44LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100FHAFP#50CT-ND | R5F100FHAFP#50 | R5F100FHAFP#50 | R5F100FHAFP#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x8/10b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 192 KB |