Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100FHAFP#30 R5F100FHAFP#30

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890965-R5F100FHAFP#3 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890965-R5F100FHAFP#3 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F100FHAFP#30 - 890965-R5F100FHAFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FHAFP#30
890965-R5F100FHAFP#30
Embedded - Embedded - Microcontrollers - R5F100FHAFP#30 890965-R5F100FHAFP#30
Manufacturer: Renesas Electronics America Win Source Part Number: 890965-R5F100FHAFP#3 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890965-R5F100FHAFP#30
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-R5F100FHAFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F100FHAFP#30
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F100FHAFP#30
IC MCU 16BIT 192KB FLASH 44LQFP Product overview: R5F100FHAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FHAFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 44LQFP Product overview: R5F100FHAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FHAFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F100FHAFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100FHAFP#30-ND
Microcontrollers 559-R5F100FHAFP#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - R5F100FHAFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FHAFP#30
Embedded - Microcontrollers R5F100FHAFP#30
IC MCU 16BIT 192KB FLASH 44LQFP

IC MCU 16BIT 192KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FHAFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FHAFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FHAFP#30
IC MCU 16BIT 192KB FLASH 44LQFP

IC MCU 16BIT 192KB FLASH 44LQFP

Supplier's Site
Microcontrollers - R5F100FHAFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FHAFP#30
Microcontrollers R5F100FHAFP#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FHAFP#30
16-bit Microcontrollers - MCU R5F100FHAFP#30
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 192+8/16 44LQFP TRAY

16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 192+8/16 44LQFP TRAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 890965-R5F100FHAFP#30 685-R5F100FHAFP#30 559-R5F100FHAFP#30-ND R5F100FHAFP#30 R5F100FHAFP#30 R5F100FHAFP#30 R5F100FHAFP#30
Product Name Embedded - Embedded - Microcontrollers - R5F100FHAFP#30 16-bit 16BIT 192KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 192 KB 16 KB 16 KB 16 KB 16 KB
ROM 8 KB 192 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details