Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F100FGAFP#30

Description
IC MCU 16BIT 128KB FLASH 44LQFP Product overview: R5F100FGAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FGAFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 44LQFP Product overview: R5F100FGAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FGAFP#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F100FGAFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F100FGAFP#30
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F100FGAFP#30
IC MCU 16BIT 128KB FLASH 44LQFP Product overview: R5F100FGAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FGAFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 44LQFP Product overview: R5F100FGAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FGAFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F100FGAFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100FGAFP#30-ND
Microcontrollers 559-R5F100FGAFP#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now
Embedded - Embedded - Microcontrollers - R5F100FGAFP#30 - 890964-R5F100FGAFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FGAFP#30
890964-R5F100FGAFP#30
Embedded - Embedded - Microcontrollers - R5F100FGAFP#30 890964-R5F100FGAFP#30
Manufacturer: Renesas Electronics America Win Source Part Number: 890964-R5F100FGAFP#3 0 Series: RL78/G13 Operating Temperature Range: -40°C ~ 85°C (TA) Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 44-LQFP (10x10) Core Processor: RL78 Speed: 32MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6V ~ 5.5V Family Name: R5F100 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 890964-R5F100FGAFP#30
Series: RL78/G13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RL78 series Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Core Processor: RL78
Speed: 32MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 5.5V
Family Name: R5F100
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 2615970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2615970
Microcontrollers 2615970
MCU, RL78/G13, LQFP(10X10)

MCU, RL78/G13, LQFP(10X10)

Supplier's Site
Microcontrollers - 2615970P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2615970P
Microcontrollers 2615970P
MCU, RL78/G13, LQFP(10X10)

MCU, RL78/G13, LQFP(10X10)

Supplier's Site
Microcontrollers - 2615969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2615969
Microcontrollers 2615969
MCU, RL78/G13, LQFP(10X10)

MCU, RL78/G13, LQFP(10X10)

Supplier's Site
Microcontrollers - R5F100FGAFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100FGAFP#30
Microcontrollers R5F100FGAFP#30
IC MCU 16BIT 128KB FLASH 44LQFP

IC MCU 16BIT 128KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - R5F100FGAFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FGAFP#30
Microcontrollers R5F100FGAFP#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FGAFP#30
16-bit Microcontrollers - MCU R5F100FGAFP#30
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 128K LQFP-44 -40TO85C

16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 128K LQFP-44 -40TO85C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FGAFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FGAFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FGAFP#30
IC MCU 16BIT 128KB FLASH 44LQFP

IC MCU 16BIT 128KB FLASH 44LQFP

Supplier's Site
Embedded - Microcontrollers - R5F100FGAFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FGAFP#30
Embedded - Microcontrollers R5F100FGAFP#30
IC MCU 16BIT 128KB FLASH 44LQFP

IC MCU 16BIT 128KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100FGAFP#30 559-R5F100FGAFP#30-ND 890964-R5F100FGAFP#30 2615970 R5F100FGAFP#30 R5F100FGAFP#30 R5F100FGAFP#30 R5F100FGAFP#30 R5F100FGAFP#30
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F100FGAFP#30 Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 12 KB 12 KB 128 KB 12 KB 12 KB 12 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Serial Interface CSI, I2C, LIN, UART UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers