Renesas Electronics Corporation Microcontrollers R5F100FFAFP#30

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100FFAFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100FFAFP#30-ND
Microcontrollers 559-R5F100FFAFP#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)

Buy Now
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F100FFAFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F100FFAFP#30
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F100FFAFP#30
IC MCU 16BIT 96KB FLASH 44LQFP Product overview: R5F100FFAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FFAFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 44LQFP Product overview: R5F100FFAFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FFAFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 966303-R5F100FFAFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
966303-R5F100FFAFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 966303-R5F100FFAFP#30
Win Source Part Number: 966303-R5F100FFAFP#3 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 8K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Package / Case: 44-LQFP Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F100FFAFP#30 ,559-R5F100FFAFP#30 Base Product Number: R5F100

Win Source Part Number: 966303-R5F100FFAFP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Package / Case: 44-LQFP
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F100FFAFP#30,559-R5F100FFAFP#30
Base Product Number: R5F100

Buy Now Datasheet
Microcontrollers - R5F100FFAFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FFAFP#30
Microcontrollers R5F100FFAFP#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100FFAFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FFAFP#30
Embedded - Microcontrollers R5F100FFAFP#30
IC MCU 16BIT 96KB FLASH 44LQFP

IC MCU 16BIT 96KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FFAFP#30
16-bit Microcontrollers - MCU R5F100FFAFP#30
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 96+8/8 44LQFP 10x10

16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 96+8/8 44LQFP 10x10

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FFAFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FFAFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FFAFP#30
IC MCU 16BIT 96KB FLASH 44LQFP

IC MCU 16BIT 96KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100FFAFP#30-ND 685-R5F100FFAFP#30 966303-R5F100FFAFP#30 R5F100FFAFP#30 R5F100FFAFP#30 R5F100FFAFP#30 R5F100FFAFP#30
Product Name Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 8 KB 8 KB 96 KB 8 KB 8 KB
ROM 96 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7624AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers