Win Source Part Number: 1383255-R5F100FFAFP#
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 1,280 pcs
Core Size: 16-Bit
Connectivity: CSI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 8K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-LQFP
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America
Base Product Number: R5F100
Moisture Sensitivity Level (MSL): 3 (168 Hours)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 96KB FLASH 44LQFP Product overview: R5F100FFAFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FFAFP#10 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 96KB FLASH 44LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 96KB FLASH 44LQFP
IC MCU 16BIT 96KB FLASH 44LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1383255-R5F100FFAFP#10 | 559-R5F100FFAFP#10-ND | 685-R5F100FFAFP#10 | R5F100FFAFP#10 | R5F100FFAFP#10 | R5F100FFAFP#10 | R5F100FFAFP#10 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 96 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 8 KB | 96 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |