Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100FEAFP#X0 R5F100FEAFP#X0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792884-R5F100FEAFP#X 0 Series: RL78/G13 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 44-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F100FE Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; PXAG49KBBD/00,557; ECCN: 3A991 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792884-R5F100FEAFP#X 0 Series: RL78/G13 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 44-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F100FE Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; PXAG49KBBD/00,557; ECCN: 3A991 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F100FEAFP#X0 - 792884-R5F100FEAFP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FEAFP#X0
792884-R5F100FEAFP#X0
Embedded - Embedded - Microcontrollers - R5F100FEAFP#X0 792884-R5F100FEAFP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 792884-R5F100FEAFP#X 0 Series: RL78/G13 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 32MHz Package: 44-LQFP Core Size: 16-Bit Connectivity: CSI, I2C, LIN, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Supply Voltage: 1.6 V ~ 5.5 V Family Name: R5F100FE Categories: Integrated Circuits (ICs) Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; PXAG49KBBD/00,557; ECCN: 3A991 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Renesas Electronics America
Win Source Part Number: 792884-R5F100FEAFP#X0
Series: RL78/G13
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 32MHz
Package: 44-LQFP
Core Size: 16-Bit
Connectivity: CSI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Supply Voltage: 1.6 V ~ 5.5 V
Family Name: R5F100FE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): P51XAG33KBBD; PXAG37KFBD,157; PXAC37KFBD/00,157; PXAG49KBBD/00,557;
ECCN: 3A991
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-R5F100FEAFP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F100FEAFP#X0
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F100FEAFP#X0
IC MCU 16BIT 64KB FLASH 44LQFP Product overview: R5F100FEAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FEAFP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44LQFP Product overview: R5F100FEAFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FEAFP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F100FEAFP#X0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100FEAFP#X0-ND
Microcontrollers R5F100FEAFP#X0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FEAFP#X0
16-bit Microcontrollers - MCU R5F100FEAFP#X0
16-bit Microcontrollers - MCU RL78/G13 64+4/4 44LQFP 10X10 T&R

16-bit Microcontrollers - MCU RL78/G13 64+4/4 44LQFP 10X10 T&R

Buy Now Datasheet
Embedded - Microcontrollers - R5F100FEAFP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FEAFP#X0
Embedded - Microcontrollers R5F100FEAFP#X0
IC MCU 16BIT 64KB FLASH 44LQFP

IC MCU 16BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FEAFP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FEAFP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FEAFP#X0
IC MCU 16BIT 64KB FLASH 44LQFP

IC MCU 16BIT 64KB FLASH 44LQFP

Supplier's Site
Microcontrollers - R5F100FEAFP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FEAFP#X0
Microcontrollers R5F100FEAFP#X0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792884-R5F100FEAFP#X0 685-R5F100FEAFP#X0 R5F100FEAFP#X0-ND R5F100FEAFP#X0 R5F100FEAFP#X0 R5F100FEAFP#X0 R5F100FEAFP#X0
Product Name Embedded - Embedded - Microcontrollers - R5F100FEAFP#X0 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
4 suppliers