Renesas Electronics Corporation Microcontrollers R5F100FCGFP#50

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100FCGFP#50TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100FCGFP#50TR-ND
Microcontrollers 559-R5F100FCGFP#50TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 559-R5F100FCGFP#50CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100FCGFP#50CT-ND
Microcontrollers 559-R5F100FCGFP#50CT-ND
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FCGFP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FCGFP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FCGFP#50
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - R5F100FCGFP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FCGFP#50
Microcontrollers R5F100FCGFP#50
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100FCGFP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FCGFP#50
Embedded - Microcontrollers R5F100FCGFP#50
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100FCGFP#50TR-ND R5F100FCGFP#50 R5F100FCGFP#50 R5F100FCGFP#50
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x8/10b
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details