The R5F100FCDFP#50 microcontroller from Quarktwin Technology Ltd. is part of the RL78/G13 series, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in specific modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16 to 512 KB code flash memory capacity. The microcontroller is capable of executing instructions at a speed of up to 41 DMIPS at 32 MHz, with a flexible clock frequency selection from 1 MHz to 32 MHz. This device includes a variety of integrated peripherals such as a DMA controller, multiple serial interfaces (including SPI, UART, and I²C), and an A/D converter with up to 26 channels. It supports various power management modes, including HALT, STOP, and SNOOZE, making it suitable for battery-operated devices. The operating temperature range is from -40°C to +85°C for consumer applications and up to +105°C for industrial applications. The microcontroller also features on-chip debugging capabilities and a self-programming function, enhancing its usability in embedded systems. Engineers considering this microcontroller will find it suitable for applications requiring efficient power management and a robust set of features in a compact form factor.
IC MCU 16BIT 32KB FLASH 44LQFP
IC MCU 16BIT 32KB FLASH 44LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100FCDFP#50 | R5F100FCDFP#50 | R5F100FCDFP#50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 5.5 to 1.6 volts |