Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU R5F100FCAFP#V0

Description
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F100FCAFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F100FCAFP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F100FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44LQFP Product overview: R5F100FCAFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100FCAFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100FCAFP#V0 - 810207-R5F100FCAFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100FCAFP#V0
810207-R5F100FCAFP#V0
Embedded - Embedded - Microcontrollers - R5F100FCAFP#V0 810207-R5F100FCAFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 810207-R5F100FCAFP#V 0 Packaging: Tray Mounting Style: SMD Core Processor: RL78 Speed: 32MHz Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2K x 8 Data Converters: A/D 10x8/10b Oscillator Type: Internal Part Status: Last Time Buy Supplier Device Package: 44-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: R5F100 Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 810207-R5F100FCAFP#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: RL78
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2K x 8
Data Converters: A/D 10x8/10b
Oscillator Type: Internal
Part Status: Last Time Buy
Supplier Device Package: 44-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: R5F100
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V

Buy Now Datasheet
Microcontrollers - R5F100FCAFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100FCAFP#V0-ND
Microcontrollers R5F100FCAFP#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now
Microcontrollers - R5F100FCAFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F100FCAFP#V0
Microcontrollers R5F100FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - R5F100FCAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FCAFP#V0
Microcontrollers R5F100FCAFP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now
Microcontrollers - R5F100FCAFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100FCAFP#V0
Microcontrollers R5F100FCAFP#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100FCAFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100FCAFP#V0
Embedded - Microcontrollers R5F100FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Lqfp-44; Product Range Renesas - 23AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Lqfp-44; Product Range Renesas
23AH3439
Mcu, 16Bit, 32Mhz, Lqfp-44; Product Range Renesas 23AH3439
MCU, 16BIT, 32MHZ, LQFP-44; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, LQFP-44; Product Range:RL78 Family, RL78/G1x Series, RL78/G13 Group Microcontrollers; Architecture:RL78; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100FCAFP#V0
16-bit Microcontrollers - MCU R5F100FCAFP#V0
16-bit Microcontrollers - MCU RL78G13 32+4/2 44LQFP

16-bit Microcontrollers - MCU RL78G13 32+4/2 44LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100FCAFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100FCAFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100FCAFP#V0
IC MCU 16BIT 32KB FLASH 44LQFP

IC MCU 16BIT 32KB FLASH 44LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F100FCAFP#V0 810207-R5F100FCAFP#V0 R5F100FCAFP#V0-ND R5F100FCAFP#V0 R5F100FCAFP#V0 R5F100FCAFP#V0 R5F100FCAFP#V0 23AH3439 R5F100FCAFP#V0 R5F100FCAFP#V0
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F100FCAFP#V0 Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Lqfp-44; Product Range Renesas 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Supply Voltage 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP Other; 44-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers