RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 44LQFP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
16-bit Microcontrollers - MCU RL78G13 16+4/2 44LQFP 10x10 INDTEMP
IC MCU 16BIT 16KB FLASH 44LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100FADFP#V0-ND | R5F100FADFP#V0 | R5F100FADFP#V0 | R5F100FADFP#V0 | R5F100FADFP#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x8/10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |