RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
16-bit Microcontrollers - MCU RL78/G13 128+8/12 40WQFN 6x6
IC MCU 16BIT 128KB FLASH 40HWQFN
IC MCU 16BIT 128KB FLASH 40HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 40-HWQFN (6x6)
IC MCU 16BIT 128KB FLASH 40HWQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100EGANA#U0-ND | R5F100EGANA#U0 | R5F100EGANA#U0 | R5F100EGANA#U0 | R5F100EGANA#U0 | R5F100EGANA#U0 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 9x8/10b | |||||
| RAM | 12 KB | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |