Renesas Electronics Corporation Microcontrollers R5F100EDANA#U0

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100EDANA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100EDANA#U0-ND
Microcontrollers R5F100EDANA#U0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100EDANA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100EDANA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100EDANA#U0
IC MCU 16BIT 48KB FLASH 40HWQFN

IC MCU 16BIT 48KB FLASH 40HWQFN

Supplier's Site
Microcontrollers - R5F100EDANA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100EDANA#U0
Microcontrollers R5F100EDANA#U0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100EDANA#U0
16-bit Microcontrollers - MCU R5F100EDANA#U0
16-bit Microcontrollers - MCU RL78/G13 48+4/3 40WQFN 6x6

16-bit Microcontrollers - MCU RL78/G13 48+4/3 40WQFN 6x6

Buy Now Datasheet
Embedded - Microcontrollers - R5F100EDANA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100EDANA#U0
Embedded - Microcontrollers R5F100EDANA#U0
IC MCU 16BIT 48KB FLASH 40HWQFN

IC MCU 16BIT 48KB FLASH 40HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100EDANA#U0-ND R5F100EDANA#U0 R5F100EDANA#U0 R5F100EDANA#U0 R5F100EDANA#U0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x8/10b
RAM 3 KB 3 KB 3 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details