Renesas Electronics Corporation Microcontrollers R5F100EDANA#40

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100EDANA#40TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100EDANA#40TR-ND
Microcontrollers 559-R5F100EDANA#40TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100EDANA#40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100EDANA#40
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100EDANA#40
IC MCU 16BIT 48KB FLASH 40HWQFN

IC MCU 16BIT 48KB FLASH 40HWQFN

Supplier's Site
Microcontrollers - R5F100EDANA#40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100EDANA#40
Microcontrollers R5F100EDANA#40
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100EDANA#40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100EDANA#40
Embedded - Microcontrollers R5F100EDANA#40
IC MCU 16BIT 48KB FLASH 40HWQFN

IC MCU 16BIT 48KB FLASH 40HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100EDANA#40TR-ND R5F100EDANA#40 R5F100EDANA#40 R5F100EDANA#40
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x8/10b
RAM 3 KB 3 KB 3 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers