Renesas Electronics Corporation Microcontrollers R5F100ECGNA#20

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
Request a Quote
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F100ECGNA#20 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The microcontroller is equipped with 32 KB of flash memory and supports a variety of operating modes, including HALT, STOP, and SNOOZE, which enhance its energy efficiency. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for a minimum instruction execution time of 0.03125 Oºs at 32 MHz. It includes 2 to 32 KB of on-chip RAM and features a Direct Memory Access (DMA) controller with 2 to 4 channels. The R5F100ECGNA#20 also supports multiple serial interfaces, including simplified SPI, UART, and I²C, making it versatile for various applications. The operating temperature range is suitable for both consumer and industrial applications, with options for -40 to +85°C or -40 to +105°C. Additionally, it includes an on-chip power-on-reset circuit and a voltage detector, enhancing its reliability in various environments. The microcontroller is designed for applications requiring efficient processing and low power consumption, making it a suitable choice for engineers looking for a reliable and energy-efficient solution.

Datasheet Summary
Powered by GS/AI

The R5F100ECGNA#20 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. The microcontroller is equipped with 32 KB of flash memory and supports a variety of operating modes, including HALT, STOP, and SNOOZE, which enhance its energy efficiency. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for a minimum instruction execution time of 0.03125 Oºs at 32 MHz. It includes 2 to 32 KB of on-chip RAM and features a Direct Memory Access (DMA) controller with 2 to 4 channels. The R5F100ECGNA#20 also supports multiple serial interfaces, including simplified SPI, UART, and I²C, making it versatile for various applications. The operating temperature range is suitable for both consumer and industrial applications, with options for -40 to +85°C or -40 to +105°C. Additionally, it includes an on-chip power-on-reset circuit and a voltage detector, enhancing its reliability in various environments. The microcontroller is designed for applications requiring efficient processing and low power consumption, making it a suitable choice for engineers looking for a reliable and energy-efficient solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100ECGNA#20-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100ECGNA#20-ND
Microcontrollers 559-R5F100ECGNA#20-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100ECGNA#20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100ECGNA#20
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100ECGNA#20
IC MCU 16BIT 32KB FLASH 40HWQFN

IC MCU 16BIT 32KB FLASH 40HWQFN

Supplier's Site
Microcontrollers - R5F100ECGNA#20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100ECGNA#20
Microcontrollers R5F100ECGNA#20
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100ECGNA#20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100ECGNA#20
Embedded - Microcontrollers R5F100ECGNA#20
IC MCU 16BIT 32KB FLASH 40HWQFN

IC MCU 16BIT 32KB FLASH 40HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100ECGNA#20-ND R5F100ECGNA#20 R5F100ECGNA#20 R5F100ECGNA#20
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x8/10b
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers