RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 32-HWQFN (5x5)
16-bit Microcontrollers - MCU RL78/G13 128+4/12 32LQFN 10x10 INDTEMP
IC MCU 16BIT 128KB FLASH 32HWQFN
IC MCU 16BIT 128KB FLASH 32HWQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100BGDNA#U0-ND | R5F100BGDNA#U0 | R5F100BGDNA#U0 | R5F100BGDNA#U0 | R5F100BGDNA#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |