The R5F100BDDNA#U0 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd. It features a 16-bit RL78 CPU core with a maximum operating frequency of 32 MHz, providing 41 DMIPS performance. The device operates on a single power supply voltage ranging from 1.6 V to 5.5 V and is designed for ultra-low power consumption, with a typical current of 66 OºA/MHz and as low as 0.57 OºA in specific low-power modes. This microcontroller includes 48 KB of flash memory, 4 KB of data flash memory, and 2 KB of on-chip RAM. It supports a variety of operating modes, including HALT, STOP, and SNOOZE, which contribute to its low power capabilities. The device also features a high-speed on-chip oscillator with selectable frequencies, a direct memory access (DMA) controller, and multiple serial communication interfaces, including UART, I²C, and SPI. The R5F100BDDNA#U0 is suitable for both consumer and industrial applications, with an operating temperature range of -40°C to +85°C. It includes built-in safety features such as an on-chip power-on reset circuit and a voltage detector. The microcontroller's architecture supports self-programming and has a high rewrite endurance for data flash memory, making it versatile for various embedded applications.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 48KB FLASH 32HWQFN
IC MCU 16BIT 48KB FLASH 32HWQFN
16-bit Microcontrollers - MCU RL78/G13 48+4/3 32LQFN 5x5 INDTEMP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 32-HWQFN (5x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100BDDNA#U0-ND | R5F100BDDNA#U0 | R5F100BDDNA#U0 | R5F100BDDNA#U0 | R5F100BDDNA#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 3 KB | 3 KB | 3 KB | ||
| ROM | 48 KB |