Renesas Electronics Corporation Microcontrollers R5F100BCGNA#40

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F100BCGNA#40TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F100BCGNA#40TR-ND
Microcontrollers 559-R5F100BCGNA#40TR-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - R5F100BCGNA#40 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100BCGNA#40
Embedded - Microcontrollers R5F100BCGNA#40
IC MCU 16BIT 32KB FLASH 32HWQFN

IC MCU 16BIT 32KB FLASH 32HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100BCGNA#40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100BCGNA#40
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100BCGNA#40
IC MCU 16BIT 32KB FLASH 32HWQFN

IC MCU 16BIT 32KB FLASH 32HWQFN

Supplier's Site
Microcontrollers - R5F100BCGNA#40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100BCGNA#40
Microcontrollers R5F100BCGNA#40
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 32-HWQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F100BCGNA#40TR-ND R5F100BCGNA#40 R5F100BCGNA#40 R5F100BCGNA#40
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x8/10b
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers