The R5F100BAANA#20 is a microcontroller from the RL78/G13 series by Quarktwin Technology Ltd., designed for low-power applications. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features ultra-low power consumption, with a typical current of 66 OºA/MHz and 0.57 OºA in RTC and LVD operation modes. The microcontroller is equipped with 16 KB of flash memory and supports a variety of operating speeds, from 32 MHz down to 32.768 kHz. This device utilizes a CISC architecture with a 3-stage pipeline, allowing for flexible instruction execution times. It includes on-chip RAM ranging from 2 to 32 KB and offers a range of integrated peripherals, including multiple serial interfaces (SPI, UART, I²C), timers, and an A/D converter with up to 26 channels. The operating temperature range is suitable for consumer applications (-40°C to +85°C) and industrial applications (-40°C to +105°C). The R5F100BAANA#20 also features a direct memory access (DMA) controller, power management functions, and a self-programming capability, making it versatile for various embedded applications. Its compact package options include TSSOP and LSSOP, facilitating integration into space-constrained designs.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-HWQFN (5x5)
IC MCU 16BIT 16KB FLASH 32HWQFN
IC MCU 16BIT 16KB FLASH 32HWQFN
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 32-HWQFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F100BAANA#20-ND | R5F100BAANA#20 | R5F100BAANA#20 | R5F100BAANA#20 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 8x8/10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 16 KB |