The R5F100AGDSP#X0 is a microcontroller from the RL78/G13 series by Renesas, designed for low-power applications with a power consumption of 66 OºA/MHz and as low as 0.57 OºA in RTC and LVD operation modes. It operates on a single power supply voltage ranging from 1.6 V to 5.5 V and features a 16 to 512 KB code flash memory capacity. The microcontroller is capable of executing instructions at a speed of up to 41 DMIPS at 32 MHz, with a CISC architecture and a 3-stage pipeline. The device supports various operating modes, including HALT, STOP, and SNOOZE, and offers an address space of 1 MB. It includes on-chip RAM ranging from 2 to 32 KB, a high-speed oscillator with selectable frequencies, and a range of serial interfaces such as SPI, UART, and I²C. The R5F100AGDSP#X0 also features an A/D converter with 6 to 26 channels and a variety of timers, including a real-time clock and watchdog timer. With an operating temperature range of -40 to +85°C for consumer applications and -40 to +105°C for industrial applications, this microcontroller is suitable for a wide range of applications. The device also includes power management features, such as an on-chip power-on-reset circuit and a voltage detector. Overall, the R5F100AGDSP#X0 is a versatile microcontroller ideal for projects requiring low power consumption and robust performance.
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 30-LSSOP
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 128KB (128K x 8) FLASH 30-LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
IC MCU 16BIT 128KB FLASH 30LSSOP
16-bit Microcontrollers - MCU RL78G13 128+4/12 30SSOP T&R INDTEMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F100AGDSP#X0-ND | R5F100AGDSP#X0 | R5F100AGDSP#X0 | R5F100AGDSP#X0 | R5F100AGDSP#X0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 8x8/10b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 128 KB |